RES 0.43 OHM 1% 1/4W 0805 Product overview: RLP73N2AR43FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR43FTDF can be used for catalog matching and distributor lookup.
430 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
430 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
RES 0.43ohm 1/4W 1% 0805
RES 0.43 OHM 1% 1/4W 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RLP73N2AR43FTDF | A109611TR-ND | RLP73N2AR43FTDF | RLP73N2AR43FTDF |
| Product Name | 0.43 OHM 4W Resistor | Chip Resistor - Surface Mount | RES 0.43 OHM 1/4W 1% 0805 | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 0.4300 ohms | 0.4300 ohms | 0.4300 ohms | 0.4300 ohms |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Standards and Certifications | RoHS |