TE Connectivity RES 0.39 OHM 1/4W 5% 0805 RLP73N2AR39JTD

Description
RES 0.39ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.39ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 1/4W 5% 0805 - RLP73N2AR39JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1/4W 5% 0805
RLP73N2AR39JTD
RES 0.39 OHM 1/4W 5% 0805 RLP73N2AR39JTD
RES 0.39ohm 1/4W 5% 0805

RES 0.39ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109807TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109807TR-ND
Chip Resistor - Surface Mount A109807TR-ND
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

390 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109807CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109807CT-ND
Chip Resistor - Surface Mount A109807CT-ND
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

390 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N2AR39JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N2AR39JTD
Resistors - Chip Resistor - Surface Mount RLP73N2AR39JTD
RES 0.39 OHM 5% 1/4W 0805

RES 0.39 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73N2AR39JTD A109807TR-ND RLP73N2AR39JTD
Product Name RES 0.39 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details