TE Connectivity RES 0.36 OHM 1/4W 1% 0805 RLP73N2AR36FTDF

Description
RES 0.36ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.36ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.36 OHM 1/4W 1% 0805 - RLP73N2AR36FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 1/4W 1% 0805
RLP73N2AR36FTDF
RES 0.36 OHM 1/4W 1% 0805 RLP73N2AR36FTDF
RES 0.36ohm 1/4W 1% 0805

RES 0.36ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109609TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109609TR-ND
Chip Resistor - Surface Mount A109609TR-ND
360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109609DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109609DKR-ND
Chip Resistor - Surface Mount A109609DKR-ND
360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109609CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109609CT-ND
Chip Resistor - Surface Mount A109609CT-ND
360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

360 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 2A Resistor - 52-RLP73N2AR36FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A Resistor
52-RLP73N2AR36FTDF
SMD 2A Resistor 52-RLP73N2AR36FTDF
Current Sense Resistors - SMD RLP73N 2A R36 1% 1K RL Product overview: RLP73N2AR36FTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR36FTDF can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD RLP73N 2A R36 1% 1K RL Product overview: RLP73N2AR36FTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR36FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73N2AR36FTDF A109609TR-ND 52-RLP73N2AR36FTDF
Product Name RES 0.36 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount SMD 2A Resistor
Mounting / Packaging 0805 0805; 0805
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details