TE Connectivity RES 0.33 OHM 1/4W 5% 0805 RLP73N2AR33JTD

Description
RES 0.33ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.33ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 1/4W 5% 0805 - RLP73N2AR33JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1/4W 5% 0805
RLP73N2AR33JTD
RES 0.33 OHM 1/4W 5% 0805 RLP73N2AR33JTD
RES 0.33ohm 1/4W 5% 0805

RES 0.33ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109805TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109805TR-ND
Chip Resistor - Surface Mount A109805TR-ND
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

330 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109805CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109805CT-ND
Chip Resistor - Surface Mount A109805CT-ND
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

330 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109805DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109805DKR-ND
Chip Resistor - Surface Mount A109805DKR-ND
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

330 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N2AR33JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N2AR33JTD
Resistors - Chip Resistor - Surface Mount RLP73N2AR33JTD
RES 0.33 OHM 5% 1/4W 0805

RES 0.33 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73N2AR33JTD A109805TR-ND RLP73N2AR33JTD
Product Name RES 0.33 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details