TE Connectivity RES 0.33 OHM 1/4W 1% 0805 RLP73N2AR33FTDF

Description
RES 0.33ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.33ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 1/4W 1% 0805 - RLP73N2AR33FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1/4W 1% 0805
RLP73N2AR33FTDF
RES 0.33 OHM 1/4W 1% 0805 RLP73N2AR33FTDF
RES 0.33ohm 1/4W 1% 0805

RES 0.33ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109608TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109608TR-ND
Chip Resistor - Surface Mount A109608TR-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109608CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109608CT-ND
Chip Resistor - Surface Mount A109608CT-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109608DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109608DKR-ND
Chip Resistor - Surface Mount A109608DKR-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
0.33 OHM 4W Resistor - 52-RLP73N2AR33FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 4W Resistor
52-RLP73N2AR33FTDF
0.33 OHM 4W Resistor 52-RLP73N2AR33FTDF
RES 0.33 OHM 1% 1/4W 0805 Product overview: RLP73N2AR33FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR33FTDF can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1% 1/4W 0805 Product overview: RLP73N2AR33FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR33FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N2AR33FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N2AR33FTDF
Resistors - Chip Resistor - Surface Mount RLP73N2AR33FTDF
RES 0.33 OHM 1% 1/4W 0805

RES 0.33 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73N2AR33FTDF A109608TR-ND 52-RLP73N2AR33FTDF RLP73N2AR33FTDF
Product Name RES 0.33 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount 0.33 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric)
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED23L7FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details