RES 0.3ohm 1/4W 1% 0805
RES 0.3 OHM 1% 1/4W 0805 Product overview: RLP73N2AR30FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR30FTDF can be used for catalog matching and distributor lookup.
300 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
300 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
RES 0.3 OHM 1% 1/4W 0805
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLP73N2AR30FTDF | 52-RLP73N2AR30FTDF | A109607TR-ND | RLP73N2AR30FTDF |
| Product Name | RES 0.3 OHM 1/4W 1% 0805 | 0.3 OHM 4W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805 (2012 Metric) | 0805; 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |