TE Connectivity RES 0.27 OHM 1/4W 5% 0805 RLP73N2AR27JTD

Description
RES 0.27ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.27ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 1/4W 5% 0805 - RLP73N2AR27JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 1/4W 5% 0805
RLP73N2AR27JTD
RES 0.27 OHM 1/4W 5% 0805 RLP73N2AR27JTD
RES 0.27ohm 1/4W 5% 0805

RES 0.27ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109803TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109803TR-ND
Chip Resistor - Surface Mount A109803TR-ND
270 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

270 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109803DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109803DKR-ND
Chip Resistor - Surface Mount A109803DKR-ND
270 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

270 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109803CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109803CT-ND
Chip Resistor - Surface Mount A109803CT-ND
270 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

270 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.27 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity - 24W6779 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.27 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity
24W6779
Smd Current Sense Resistors, Rl73 Series, 0.27 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity 24W6779
SMD Current Sense Resistors, RL73 Series, 0.27 ohm, 250 mW, - 5%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.27 ohm, 250 mW, - 5%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73N2AR27JTD A109803TR-ND 24W6779
Product Name RES 0.27 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.27 Ohm, 250 Mw, 5%, 0805 [2012 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers