TE Connectivity RES 0.27 OHM 1/4W 1% 0805 RLP73N2AR27FTDF

Description
RES 0.27ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.27ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 1/4W 1% 0805 - RLP73N2AR27FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 1/4W 1% 0805
RLP73N2AR27FTDF
RES 0.27 OHM 1/4W 1% 0805 RLP73N2AR27FTDF
RES 0.27ohm 1/4W 1% 0805

RES 0.27ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109606TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109606TR-ND
Chip Resistor - Surface Mount A109606TR-ND
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109606CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109606CT-ND
Chip Resistor - Surface Mount A109606CT-ND
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N2AR27FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N2AR27FTDF
Resistors - Chip Resistor - Surface Mount RLP73N2AR27FTDF
RES 0.27 OHM 1% 1/4W 0805

RES 0.27 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73N2AR27FTDF A109606TR-ND RLP73N2AR27FTDF
Product Name RES 0.27 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers