RLP73N2AR24FTDF -- RLP73N 2A R24 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R24 1% 1K Rl Cgs - Te Connectivity
RLP73N2AR24FTDF
Description
RLP73N 2A R24 1% 1K RL
Description
RLP73N 2A R24 1% 1K RL
Suppliers
Rlp73N 2A R24 1% 1K Rl Cgs - Te Connectivity
96X0531
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0531 |
|
Product Name
|
Rlp73N 2A R24 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details