RLP73N2AR22FTDF -- RLP73N 2A R22 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R22 1% 1K Rl Cgs - Te Connectivity
RLP73N2AR22FTDF
Description
RLP73N 2A R22 1% 1K RL
Description
RLP73N 2A R22 1% 1K RL
Suppliers
Rlp73N 2A R22 1% 1K Rl Cgs - Te Connectivity
96X0529
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0529 |
|
Product Name
|
Rlp73N 2A R22 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers