TE Connectivity RES 0.22 OHM 1/4W 1% 0805 RLP73N2AR22FTDF

Description
RES 0.22ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.22ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 1/4W 1% 0805 - RLP73N2AR22FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 1/4W 1% 0805
RLP73N2AR22FTDF
RES 0.22 OHM 1/4W 1% 0805 RLP73N2AR22FTDF
RES 0.22ohm 1/4W 1% 0805

RES 0.22ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109604TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109604TR-ND
Chip Resistor - Surface Mount A109604TR-ND
220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109604DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109604DKR-ND
Chip Resistor - Surface Mount A109604DKR-ND
220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109604CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109604CT-ND
Chip Resistor - Surface Mount A109604CT-ND
220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N2AR22FTDF A109604TR-ND
Product Name RES 0.22 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details