RLP73N2AR20JTD -- RLP73N 2A R20 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R20 5% 5K Rl Cgs - Te Connectivity
RLP73N2AR20JTD
Description
RLP73N 2A R20 5% 5K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
RLP73N 2A R20 5% 5K RL
Suppliers
Rlp73N 2A R20 5% 5K Rl Cgs - Te Connectivity
96X0528
Supplier's Site
Rlp73N 2A R20 5% 5K Rl Cgs - Te Connectivity
35AC3443
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0528 |
|
Product Name
|
Rlp73N 2A R20 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details