TE Connectivity Chip Resistor - Surface Mount RLP73N2AR20JTD

Description
200 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
200 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109800TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109800TR-ND
Chip Resistor - Surface Mount A109800TR-ND
200 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

200 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.2 OHM 1/4W 5% 0805 - RLP73N2AR20JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1/4W 5% 0805
RLP73N2AR20JTD
RES 0.2 OHM 1/4W 5% 0805 RLP73N2AR20JTD
RES 0.2ohm 1/4W 5% 0805

RES 0.2ohm 1/4W 5% 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109800TR-ND RLP73N2AR20JTD
Product Name Chip Resistor - Surface Mount RES 0.2 OHM 1/4W 5% 0805
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details