TE Connectivity Chip Resistor - Surface Mount RLP73N2AR20FTDF

Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109603TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109603TR-ND
Chip Resistor - Surface Mount A109603TR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109603CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109603CT-ND
Chip Resistor - Surface Mount A109603CT-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
0.2 OHM 4W Resistor - 52-RLP73N2AR20FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 OHM 4W Resistor
52-RLP73N2AR20FTDF
0.2 OHM 4W Resistor 52-RLP73N2AR20FTDF
RES 0.2 OHM 1% 1/4W 0805 Product overview: RLP73N2AR20FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR20FTDF can be used for catalog matching and distributor lookup.

RES 0.2 OHM 1% 1/4W 0805 Product overview: RLP73N2AR20FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR20FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.2 OHM 1/4W 1% 0805 - RLP73N2AR20FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1/4W 1% 0805
RLP73N2AR20FTDF
RES 0.2 OHM 1/4W 1% 0805 RLP73N2AR20FTDF
RES 0.2ohm 1/4W 1% 0805

RES 0.2ohm 1/4W 1% 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109603TR-ND 52-RLP73N2AR20FTDF RLP73N2AR20FTDF
Product Name Chip Resistor - Surface Mount 0.2 OHM 4W Resistor RES 0.2 OHM 1/4W 1% 0805
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567459 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1273FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details