TE Connectivity 0.18 OHM 4W Resistor RLP73N2AR18FTDF

Description
RES 0.18 OHM 1% 1/4W 0805 Product overview: RLP73N2AR18FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR18FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.18 OHM 1% 1/4W 0805 Product overview: RLP73N2AR18FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR18FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.18 OHM 4W Resistor - 52-RLP73N2AR18FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.18 OHM 4W Resistor
52-RLP73N2AR18FTDF
0.18 OHM 4W Resistor 52-RLP73N2AR18FTDF
RES 0.18 OHM 1% 1/4W 0805 Product overview: RLP73N2AR18FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR18FTDF can be used for catalog matching and distributor lookup.

RES 0.18 OHM 1% 1/4W 0805 Product overview: RLP73N2AR18FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N2AR18FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109602TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109602TR-ND
Chip Resistor - Surface Mount A109602TR-ND
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109602CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109602CT-ND
Chip Resistor - Surface Mount A109602CT-ND
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.18 OHM 1/4W 1% 0805 - RLP73N2AR18FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 1/4W 1% 0805
RLP73N2AR18FTDF
RES 0.18 OHM 1/4W 1% 0805 RLP73N2AR18FTDF
RES 0.18ohm 1/4W 1% 0805

RES 0.18ohm 1/4W 1% 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-RLP73N2AR18FTDF A109602TR-ND RLP73N2AR18FTDF
Product Name 0.18 OHM 4W Resistor Chip Resistor - Surface Mount RES 0.18 OHM 1/4W 1% 0805
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details