RLP73N2AR16JTD -- RLP73N 2A R16 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R16 5% 5K Rl Cgs - Te Connectivity
RLP73N2AR16JTD
Description
RLP73N 2A R16 5% 5K RL
Description
RLP73N 2A R16 5% 5K RL
Suppliers
Rlp73N 2A R16 5% 5K Rl Cgs - Te Connectivity
96X0524
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0524 |
|
Product Name
|
Rlp73N 2A R16 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details