TE Connectivity RES 0.16 OHM 1/4W 5% 0805 RLP73N2AR16JTD

Description
RES 0.16ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.16ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.16 OHM 1/4W 5% 0805 - RLP73N2AR16JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 1/4W 5% 0805
RLP73N2AR16JTD
RES 0.16 OHM 1/4W 5% 0805 RLP73N2AR16JTD
RES 0.16ohm 1/4W 5% 0805

RES 0.16ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109798CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109798CT-ND
Chip Resistor - Surface Mount A109798CT-ND
160 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

160 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109798TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109798TR-ND
Chip Resistor - Surface Mount A109798TR-ND
160 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

160 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109798DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109798DKR-ND
Chip Resistor - Surface Mount A109798DKR-ND
160 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

160 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N2AR16JTD A109798CT-ND
Product Name RES 0.16 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 0.1600 ohms 0.1600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details