TE Connectivity RES 0.15 OHM 1/4W 5% 0805 RLP73N2AR15JTD

Description
RES 0.15ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.15ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1/4W 5% 0805 - RLP73N2AR15JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1/4W 5% 0805
RLP73N2AR15JTD
RES 0.15 OHM 1/4W 5% 0805 RLP73N2AR15JTD
RES 0.15ohm 1/4W 5% 0805

RES 0.15ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109797CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109797CT-ND
Chip Resistor - Surface Mount A109797CT-ND
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

150 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109797TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109797TR-ND
Chip Resistor - Surface Mount A109797TR-ND
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

150 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109797DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109797DKR-ND
Chip Resistor - Surface Mount A109797DKR-ND
150 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

150 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R15, 5%, 0.25W, 0805, Thick Film Rohs Compliant Cgs Te Connectivity - 74AJ7372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 5%, 0.25W, 0805, Thick Film Rohs Compliant Cgs Te Connectivity
74AJ7372
Res, 0R15, 5%, 0.25W, 0805, Thick Film Rohs Compliant Cgs Te Connectivity 74AJ7372
RES, 0R15, 5%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 0R15, 5%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RLP73N2AR15JTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLP73N2AR15JTD
Chip Resistor - Surface Mount RLP73N2AR15JTD
RES 0.15 OHM 5% 1/4W 0805

RES 0.15 OHM 5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RLP73N2AR15JTD A109797CT-ND 74AJ7372 RLP73N2AR15JTD
Product Name RES 0.15 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount Res, 0R15, 5%, 0.25W, 0805, Thick Film Rohs Compliant Cgs Te Connectivity Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED26L1FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details