TE Connectivity RES 0.15 OHM 1/4W 1% 0805 RLP73N2AR15FTDF

Description
RES 0.15ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.15ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1/4W 1% 0805 - RLP73N2AR15FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1/4W 1% 0805
RLP73N2AR15FTDF
RES 0.15 OHM 1/4W 1% 0805 RLP73N2AR15FTDF
RES 0.15ohm 1/4W 1% 0805

RES 0.15ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109600DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109600DKR-ND
Chip Resistor - Surface Mount A109600DKR-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109600CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109600CT-ND
Chip Resistor - Surface Mount A109600CT-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109600TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109600TR-ND
Chip Resistor - Surface Mount A109600TR-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

150 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R15, 1%, 250 Mw; Resistance Te Connectivity - 43AC3995 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 1%, 250 Mw; Resistance Te Connectivity
43AC3995
Current Sense Res, 0R15, 1%, 250 Mw; Resistance Te Connectivity 43AC3995
CURRENT SENSE RES, 0R15, 1%, 250 MW; Resistance:0.15ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 1%, 250 MW; Resistance:0.15ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N2AR15FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N2AR15FTDF
Resistors - Chip Resistor - Surface Mount RLP73N2AR15FTDF
RES 0.15 OHM 1% 1/4W 0805

RES 0.15 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73N2AR15FTDF A109600DKR-ND 43AC3995 RLP73N2AR15FTDF
Product Name RES 0.15 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount Current Sense Res, 0R15, 1%, 250 Mw; Resistance Te Connectivity Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details