TE Connectivity Chip Resistor - Surface Mount RLP73N2AR13JTD

Description
130 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
130 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109796CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109796CT-ND
Chip Resistor - Surface Mount A109796CT-ND
130 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

130 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.13 OHM 1/4W 5% 0805 - RLP73N2AR13JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1/4W 5% 0805
RLP73N2AR13JTD
RES 0.13 OHM 1/4W 5% 0805 RLP73N2AR13JTD
RES 0.13ohm 1/4W 5% 0805

RES 0.13ohm 1/4W 5% 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RLP73N2AR13JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N2AR13JTD
Resistors - Chip Resistor - Surface Mount RLP73N2AR13JTD
RES 0.13 OHM 5% 1/4W 0805

RES 0.13 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A109796CT-ND RLP73N2AR13JTD RLP73N2AR13JTD
Product Name Chip Resistor - Surface Mount RES 0.13 OHM 1/4W 5% 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details