RLP73N2AR13FTDF -- RLP73N 2A R13 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R13 1% 1K Rl Cgs - Te Connectivity
RLP73N2AR13FTDF
Description
RLP73N 2A R13 1% 1K RL
Description
RLP73N 2A R13 1% 1K RL
Suppliers
Rlp73N 2A R13 1% 1K Rl Cgs - Te Connectivity
96X0519
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0519 |
|
Product Name
|
Rlp73N 2A R13 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details