TE Connectivity RES 0.12 OHM 1/4W 1% 0805 RLP73N2AR12FTDF

Description
RES 0.12ohm 1/4W 1% 0805
Request a Quote Datasheet
Description
RES 0.12ohm 1/4W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.12 OHM 1/4W 1% 0805 - RLP73N2AR12FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 1/4W 1% 0805
RLP73N2AR12FTDF
RES 0.12 OHM 1/4W 1% 0805 RLP73N2AR12FTDF
RES 0.12ohm 1/4W 1% 0805

RES 0.12ohm 1/4W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109598TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109598TR-ND
Chip Resistor - Surface Mount A109598TR-ND
120 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

120 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109598CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109598CT-ND
Chip Resistor - Surface Mount A109598CT-ND
120 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

120 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N2AR12FTDF A109598TR-ND
Product Name RES 0.12 OHM 1/4W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details