TE Connectivity RES 0.1 OHM 1/4W 5% 0805 RLP73N2AR10JTD

Description
RES 0.1ohm 1/4W 5% 0805
Request a Quote Datasheet
Description
RES 0.1ohm 1/4W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1/4W 5% 0805 - RLP73N2AR10JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1/4W 5% 0805
RLP73N2AR10JTD
RES 0.1 OHM 1/4W 5% 0805 RLP73N2AR10JTD
RES 0.1ohm 1/4W 5% 0805

RES 0.1ohm 1/4W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - A109793TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109793TR-ND
Chip Resistor - Surface Mount A109793TR-ND
100 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109793CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109793CT-ND
Chip Resistor - Surface Mount A109793CT-ND
100 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N2AR10JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N2AR10JTD
Resistors - Chip Resistor - Surface Mount RLP73N2AR10JTD
RES 0.1 OHM 5% 1/4W 0805

RES 0.1 OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73N2AR10JTD A109793TR-ND RLP73N2AR10JTD
Product Name RES 0.1 OHM 1/4W 5% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1351785-RL73H3AR30FTDF - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.3000 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED5L60DCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details