TE Connectivity RES 0.43 OHM 1/8W 5% 0603 RLP73N1JR43JTD

Description
RES 0.43ohm 1/8W 5% 0603
Request a Quote Datasheet
Description
RES 0.43ohm 1/8W 5% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.43 OHM 1/8W 5% 0603 - RLP73N1JR43JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.43 OHM 1/8W 5% 0603
RLP73N1JR43JTD
RES 0.43 OHM 1/8W 5% 0603 RLP73N1JR43JTD
RES 0.43ohm 1/8W 5% 0603

RES 0.43ohm 1/8W 5% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109773CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109773CT-ND
Chip Resistor - Surface Mount A109773CT-ND
430 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

430 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109773TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109773TR-ND
Chip Resistor - Surface Mount A109773TR-ND
430 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

430 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RLP73N1JR43JTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLP73N1JR43JTD
Chip Resistor - Surface Mount RLP73N1JR43JTD
RES 0.43 OHM 5% 1/8W 0603

RES 0.43 OHM 5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RLP73N1JR43JTD A109773CT-ND RLP73N1JR43JTD
Product Name RES 0.43 OHM 1/8W 5% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details