TE Connectivity RES 0.36 OHM 1/8W 1% 0603 RLP73N1JR36FTDF

Description
RES 0.36ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.36ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.36 OHM 1/8W 1% 0603 - RLP73N1JR36FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 1/8W 1% 0603
RLP73N1JR36FTDF
RES 0.36 OHM 1/8W 1% 0603 RLP73N1JR36FTDF
RES 0.36ohm 1/8W 1% 0603

RES 0.36ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109577CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109577CT-ND
Chip Resistor - Surface Mount A109577CT-ND
360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109577TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109577TR-ND
Chip Resistor - Surface Mount A109577TR-ND
360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

360 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N1JR36FTDF A109577CT-ND
Product Name RES 0.36 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details