TE Connectivity RES 0.3 OHM 1/8W 1% 0603 RLP73N1JR30FTDF

Description
RES 0.3ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.3ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.3 OHM 1/8W 1% 0603 - RLP73N1JR30FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 1/8W 1% 0603
RLP73N1JR30FTDF
RES 0.3 OHM 1/8W 1% 0603 RLP73N1JR30FTDF
RES 0.3ohm 1/8W 1% 0603

RES 0.3ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109575CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109575CT-ND
Chip Resistor - Surface Mount A109575CT-ND
300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109575DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109575DKR-ND
Chip Resistor - Surface Mount A109575DKR-ND
300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109575TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109575TR-ND
Chip Resistor - Surface Mount A109575TR-ND
300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N1JR30FTDF A109575CT-ND
Product Name RES 0.3 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2414964P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR820FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers