TE Connectivity RES 0.24 OHM 1/8W 1% 0603 RLP73N1JR24FTDF

Description
RES 0.24ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.24ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.24 OHM 1/8W 1% 0603 - RLP73N1JR24FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.24 OHM 1/8W 1% 0603
RLP73N1JR24FTDF
RES 0.24 OHM 1/8W 1% 0603 RLP73N1JR24FTDF
RES 0.24ohm 1/8W 1% 0603

RES 0.24ohm 1/8W 1% 0603

Supplier's Site
SMD 0.24 OHM 8W Resistor - 52-RLP73N1JR24FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.24 OHM 8W Resistor
52-RLP73N1JR24FTDF
SMD 0.24 OHM 8W Resistor 52-RLP73N1JR24FTDF
RES SMD 0.24 OHM 1% 1/8W 0603 Product overview: RLP73N1JR24FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.24 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.24 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1JR24FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.24 OHM 1% 1/8W 0603 Product overview: RLP73N1JR24FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.24 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.24 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1JR24FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109573DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109573DKR-ND
Chip Resistor - Surface Mount A109573DKR-ND
240 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

240 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109573CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109573CT-ND
Chip Resistor - Surface Mount A109573CT-ND
240 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

240 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109573TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109573TR-ND
Chip Resistor - Surface Mount A109573TR-ND
240 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

240 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RLP73N1JR24FTDF 52-RLP73N1JR24FTDF A109573DKR-ND
Product Name RES 0.24 OHM 1/8W 1% 0603 SMD 0.24 OHM 8W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers