RLP73N1JR16FTDF -- RLP73N 1J R16 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 1J R16 1% 1K Rl Cgs - Te Connectivity
RLP73N1JR16FTDF
Description
RLP73N 1J R16 1% 1K RL
Description
RLP73N 1J R16 1% 1K RL
Suppliers
Rlp73N 1J R16 1% 1K Rl Cgs - Te Connectivity
96X0489
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0489 |
|
Product Name
|
Rlp73N 1J R16 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details