TE Connectivity RES 0.16 OHM 1/8W 1% 0603 RLP73N1JR16FTDF

Description
RES 0.16ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.16ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.16 OHM 1/8W 1% 0603 - RLP73N1JR16FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 1/8W 1% 0603
RLP73N1JR16FTDF
RES 0.16 OHM 1/8W 1% 0603 RLP73N1JR16FTDF
RES 0.16ohm 1/8W 1% 0603

RES 0.16ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109569CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109569CT-ND
Chip Resistor - Surface Mount A109569CT-ND
160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109569TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109569TR-ND
Chip Resistor - Surface Mount A109569TR-ND
160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109569DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109569DKR-ND
Chip Resistor - Surface Mount A109569DKR-ND
160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R16, 0.125W, 0603, Thick Film; Resistance Cgs Te Connectivity - 99AC9942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R16, 0.125W, 0603, Thick Film; Resistance Cgs Te Connectivity
99AC9942
Res, 0R16, 0.125W, 0603, Thick Film; Resistance Cgs Te Connectivity 99AC9942
RES, 0R16, 0.125W, 0603, THICK FILM; Resistance:0.16ohm; Product Range:RLP73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 0R16, 0.125W, 0603, THICK FILM; Resistance:0.16ohm; Product Range:RLP73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73N1JR16FTDF A109569CT-ND 99AC9942
Product Name RES 0.16 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount Res, 0R16, 0.125W, 0603, Thick Film; Resistance Cgs Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details