TE Connectivity Chip Resistor - Surface Mount RLP73N1JR15FTDF

Description
150 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
150 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109568TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109568TR-ND
Chip Resistor - Surface Mount A109568TR-ND
150 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

150 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109568DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109568DKR-ND
Chip Resistor - Surface Mount A109568DKR-ND
150 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

150 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109568CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109568CT-ND
Chip Resistor - Surface Mount A109568CT-ND
150 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

150 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
0.15 OHM 8W Resistor - 52-RLP73N1JR15FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15 OHM 8W Resistor
52-RLP73N1JR15FTDF
0.15 OHM 8W Resistor 52-RLP73N1JR15FTDF
RES 0.15 OHM 1% 1/8W 0603 Product overview: RLP73N1JR15FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1JR15FTDF can be used for catalog matching and distributor lookup.

RES 0.15 OHM 1% 1/8W 0603 Product overview: RLP73N1JR15FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1JR15FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.15 OHM 1/8W 1% 0603 - RLP73N1JR15FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1/8W 1% 0603
RLP73N1JR15FTDF
RES 0.15 OHM 1/8W 1% 0603 RLP73N1JR15FTDF
RES 0.15ohm 1/8W 1% 0603

RES 0.15ohm 1/8W 1% 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109568TR-ND 52-RLP73N1JR15FTDF RLP73N1JR15FTDF
Product Name Chip Resistor - Surface Mount 0.15 OHM 8W Resistor RES 0.15 OHM 1/8W 1% 0603
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details