TE Connectivity Chip Resistor - Surface Mount RLP73N1JR13JTD

Description
130 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
130 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109761CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109761CT-ND
Chip Resistor - Surface Mount A109761CT-ND
130 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

130 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109761TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109761TR-ND
Chip Resistor - Surface Mount A109761TR-ND
130 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

130 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.13 OHM 1/8W 5% 0603 - RLP73N1JR13JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1/8W 5% 0603
RLP73N1JR13JTD
RES 0.13 OHM 1/8W 5% 0603 RLP73N1JR13JTD
RES 0.13ohm 1/8W 5% 0603

RES 0.13ohm 1/8W 5% 0603

Supplier's Site
Current Sense Res, 0R13, 5%, 125 Mw; Resistance Te Connectivity - 43AC3994 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 5%, 125 Mw; Resistance Te Connectivity
43AC3994
Current Sense Res, 0R13, 5%, 125 Mw; Resistance Te Connectivity 43AC3994
CURRENT SENSE RES, 0R13, 5%, 125 MW; Resistance:0.13ohm; Product Range:RL73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 5%, 125 MW; Resistance:0.13ohm; Product Range:RL73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109761CT-ND RLP73N1JR13JTD 43AC3994
Product Name Chip Resistor - Surface Mount RES 0.13 OHM 1/8W 5% 0603 Current Sense Res, 0R13, 5%, 125 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details