TE Connectivity RES 0.13 OHM 1/8W 1% 0603 RLP73N1JR13FTDF

Description
RES 0.13ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.13ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 1/8W 1% 0603 - RLP73N1JR13FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1/8W 1% 0603
RLP73N1JR13FTDF
RES 0.13 OHM 1/8W 1% 0603 RLP73N1JR13FTDF
RES 0.13ohm 1/8W 1% 0603

RES 0.13ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109567TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109567TR-ND
Chip Resistor - Surface Mount A109567TR-ND
130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

130 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N1JR13FTDF A109567TR-ND
Product Name RES 0.13 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details