TE Connectivity RES 0.12 OHM 1/8W 1% 0603 RLP73N1JR12FTDF

Description
RES 0.12ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.12ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.12 OHM 1/8W 1% 0603 - RLP73N1JR12FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 1/8W 1% 0603
RLP73N1JR12FTDF
RES 0.12 OHM 1/8W 1% 0603 RLP73N1JR12FTDF
RES 0.12ohm 1/8W 1% 0603

RES 0.12ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109566CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109566CT-ND
Chip Resistor - Surface Mount A109566CT-ND
120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109566TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109566TR-ND
Chip Resistor - Surface Mount A109566TR-ND
120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

120 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD Resistor - 52-RLP73N1JR12FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD RLP73N 1J R12 0.01 Product overview: RLP73N1JR12FTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1JR12FTDF can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD RLP73N 1J R12 0.01 Product overview: RLP73N1JR12FTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1JR12FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73N1JR12FTDF A109566CT-ND 52-RLP73N1JR12FTDF
Product Name RES 0.12 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount SMD Resistor
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP1R1JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details