TE Connectivity RES 0.11 OHM 1/8W 1% 0603 RLP73N1JR11FTDF

Description
RES 0.11ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.11ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.11 OHM 1/8W 1% 0603 - RLP73N1JR11FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1/8W 1% 0603
RLP73N1JR11FTDF
RES 0.11 OHM 1/8W 1% 0603 RLP73N1JR11FTDF
RES 0.11ohm 1/8W 1% 0603

RES 0.11ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109565CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109565CT-ND
Chip Resistor - Surface Mount A109565CT-ND
110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N1JR11FTDF A109565CT-ND
Product Name RES 0.11 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details