TE Connectivity Chip Resistor - Surface Mount RLP73N1ER47FTDF

Description
470 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
470 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109548DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109548DKR-ND
Chip Resistor - Surface Mount A109548DKR-ND
470 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

470 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109548CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109548CT-ND
Chip Resistor - Surface Mount A109548CT-ND
470 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

470 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109548TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109548TR-ND
Chip Resistor - Surface Mount A109548TR-ND
470 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

470 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
0.47 OHM 8W Resistor - 52-RLP73N1ER47FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 8W Resistor
52-RLP73N1ER47FTDF
0.47 OHM 8W Resistor 52-RLP73N1ER47FTDF
RES 0.47 OHM 1% 1/8W 0402 Product overview: RLP73N1ER47FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER47FTDF can be used for catalog matching and distributor lookup.

RES 0.47 OHM 1% 1/8W 0402 Product overview: RLP73N1ER47FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER47FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.47 OHM 1/8W 1% 0402 - RLP73N1ER47FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1/8W 1% 0402
RLP73N1ER47FTDF
RES 0.47 OHM 1/8W 1% 0402 RLP73N1ER47FTDF
RES 0.47ohm 1/8W 1% 0402

RES 0.47ohm 1/8W 1% 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109548DKR-ND 52-RLP73N1ER47FTDF RLP73N1ER47FTDF
Product Name Chip Resistor - Surface Mount 0.47 OHM 8W Resistor RES 0.47 OHM 1/8W 1% 0402
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details