TE Connectivity RES 0.43 OHM 1/8W 5% 0402 RLP73N1ER43JTD

Description
RES 0.43ohm 1/8W 5% 0402
Request a Quote Datasheet
Description
RES 0.43ohm 1/8W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.43 OHM 1/8W 5% 0402 - RLP73N1ER43JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.43 OHM 1/8W 5% 0402
RLP73N1ER43JTD
RES 0.43 OHM 1/8W 5% 0402 RLP73N1ER43JTD
RES 0.43ohm 1/8W 5% 0402

RES 0.43ohm 1/8W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109741CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109741CT-ND
Chip Resistor - Surface Mount A109741CT-ND
430 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

430 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109741TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109741TR-ND
Chip Resistor - Surface Mount A109741TR-ND
430 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

430 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N1ER43JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N1ER43JTD
Resistors - Chip Resistor - Surface Mount RLP73N1ER43JTD
RES 0.43 OHM 5% 1/8W 0402

RES 0.43 OHM 5% 1/8W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RLP73N1ER43JTD A109741CT-ND RLP73N1ER43JTD
Product Name RES 0.43 OHM 1/8W 5% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP2R20FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers