TE Connectivity Chip Resistor - Surface Mount RLP73N1ER39FTDF

Description
390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109546DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109546DKR-ND
Chip Resistor - Surface Mount A109546DKR-ND
390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109546CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109546CT-ND
Chip Resistor - Surface Mount A109546CT-ND
390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109546TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109546TR-ND
Chip Resistor - Surface Mount A109546TR-ND
390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.39 OHM 1/8W 1% 0402 - RLP73N1ER39FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1/8W 1% 0402
RLP73N1ER39FTDF
RES 0.39 OHM 1/8W 1% 0402 RLP73N1ER39FTDF
RES 0.39ohm 1/8W 1% 0402

RES 0.39ohm 1/8W 1% 0402

Supplier's Site
SMD 0.39 OHM 8W Resistor - 52-RLP73N1ER39FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.39 OHM 8W Resistor
52-RLP73N1ER39FTDF
SMD 0.39 OHM 8W Resistor 52-RLP73N1ER39FTDF
RES SMD 0.39 OHM 1% 1/8W 0402 Product overview: RLP73N1ER39FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER39FTDF can be used for catalog matching and distributor lookup.

RES SMD 0.39 OHM 1% 1/8W 0402 Product overview: RLP73N1ER39FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER39FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N1ER39FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N1ER39FTDF
Resistors - Chip Resistor - Surface Mount RLP73N1ER39FTDF
RES 0.39 OHM 1% 1/8W 0402

RES 0.39 OHM 1% 1/8W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A109546DKR-ND RLP73N1ER39FTDF 52-RLP73N1ER39FTDF RLP73N1ER39FTDF
Product Name Chip Resistor - Surface Mount RES 0.39 OHM 1/8W 1% 0402 SMD 0.39 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1676346-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
4 suppliers