TE Connectivity RES 0.33 OHM 1/8W 5% 0402 RLP73N1ER33JTD

Description
RES 0.33ohm 1/8W 5% 0402
Request a Quote Datasheet
Description
RES 0.33ohm 1/8W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 1/8W 5% 0402 - RLP73N1ER33JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1/8W 5% 0402
RLP73N1ER33JTD
RES 0.33 OHM 1/8W 5% 0402 RLP73N1ER33JTD
RES 0.33ohm 1/8W 5% 0402

RES 0.33ohm 1/8W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109738TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109738TR-ND
Chip Resistor - Surface Mount A109738TR-ND
330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109738DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109738DKR-ND
Chip Resistor - Surface Mount A109738DKR-ND
330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109738CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109738CT-ND
Chip Resistor - Surface Mount A109738CT-ND
330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

330 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 125 Mw, 5%, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 24W6762 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 125 Mw, 5%, 0402 [1005 Metric] Rohs Compliant Te Connectivity
24W6762
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 125 Mw, 5%, 0402 [1005 Metric] Rohs Compliant Te Connectivity 24W6762
SMD Current Sense Resistors, RL73 Series, 0.33 ohm, 125 mW, - 5%, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.33 ohm, 125 mW, - 5%, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73N1ER33JTD A109738TR-ND 24W6762
Product Name RES 0.33 OHM 1/8W 5% 0402 Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 125 Mw, 5%, 0402 [1005 Metric] Rohs Compliant Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers