TE Connectivity RES 0.33 OHM 1/8W 1% 0402 RLP73N1ER33FTDF

Description
RES 0.33ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.33ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 1/8W 1% 0402 - RLP73N1ER33FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1/8W 1% 0402
RLP73N1ER33FTDF
RES 0.33 OHM 1/8W 1% 0402 RLP73N1ER33FTDF
RES 0.33ohm 1/8W 1% 0402

RES 0.33ohm 1/8W 1% 0402

Supplier's Site
0.33 OHM 8W Resistor - 52-RLP73N1ER33FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 8W Resistor
52-RLP73N1ER33FTDF
0.33 OHM 8W Resistor 52-RLP73N1ER33FTDF
RES 0.33 OHM 1% 1/8W 0402 Product overview: RLP73N1ER33FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER33FTDF can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1% 1/8W 0402 Product overview: RLP73N1ER33FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER33FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109544TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109544TR-ND
Chip Resistor - Surface Mount A109544TR-ND
330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109544DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109544DKR-ND
Chip Resistor - Surface Mount A109544DKR-ND
330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109544CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109544CT-ND
Chip Resistor - Surface Mount A109544CT-ND
330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

330 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N1ER33FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N1ER33FTDF
Resistors - Chip Resistor - Surface Mount RLP73N1ER33FTDF
RES 0.33 OHM 1% 1/8W 0402

RES 0.33 OHM 1% 1/8W 0402

Supplier's Site
Current Sense Res, R33, 0.125W, 0402; Resistance Cgs Te Connectivity - 96X0469 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R33, 0.125W, 0402; Resistance Cgs Te Connectivity
96X0469
Current Sense Res, R33, 0.125W, 0402; Resistance Cgs Te Connectivity 96X0469
CURRENT SENSE RES, R33, 0.125W, 0402; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

CURRENT SENSE RES, R33, 0.125W, 0402; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RLP73N1ER33FTDF 52-RLP73N1ER33FTDF A109544TR-ND RLP73N1ER33FTDF 96X0469
Product Name RES 0.33 OHM 1/8W 1% 0402 0.33 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Res, R33, 0.125W, 0402; Resistance Cgs Te Connectivity
Mounting / Packaging 0402 0402 (1005 Metric) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details