RES 0.3 OHM 1% 1/8W 0402 Product overview: RLP73N1ER30FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER30FTDF can be used for catalog matching and distributor lookup.
300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
300 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
RES 0.3ohm 1/8W 1% 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RLP73N1ER30FTDF | A109543CT-ND | RLP73N1ER30FTDF |
| Product Name | 0.3 OHM 8W Resistor | Chip Resistor - Surface Mount | RES 0.3 OHM 1/8W 1% 0402 |
| Technology / Construction | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | 0402 |
| Resistance Range | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms |
| Power Rating | 0.1250 watts | 0.1250 watts | 8 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |