TE Connectivity RES 0.27 OHM 1/8W 1% 0402 RLP73N1ER27FTDF

Description
RES 0.27ohm 1/8W 1% 0402
Request a Quote
Description
RES 0.27ohm 1/8W 1% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 1/8W 1% 0402 - RLP73N1ER27FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 1/8W 1% 0402
RLP73N1ER27FTDF
RES 0.27 OHM 1/8W 1% 0402 RLP73N1ER27FTDF
RES 0.27ohm 1/8W 1% 0402

RES 0.27ohm 1/8W 1% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RLP73N1ER27FTDF
Product Name RES 0.27 OHM 1/8W 1% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers