TE Connectivity Chip Resistor - Surface Mount RLP73N1ER24JTD

Description
240 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
240 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109735CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109735CT-ND
Chip Resistor - Surface Mount A109735CT-ND
240 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

240 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.24 OHM 1/8W 5% 0402 - RLP73N1ER24JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.24 OHM 1/8W 5% 0402
RLP73N1ER24JTD
RES 0.24 OHM 1/8W 5% 0402 RLP73N1ER24JTD
RES 0.24ohm 1/8W 5% 0402

RES 0.24ohm 1/8W 5% 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RLP73N1ER24JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N1ER24JTD
Resistors - Chip Resistor - Surface Mount RLP73N1ER24JTD
RES 0.24 OHM 5% 1/8W 0402

RES 0.24 OHM 5% 1/8W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A109735CT-ND RLP73N1ER24JTD RLP73N1ER24JTD
Product Name Chip Resistor - Surface Mount RES 0.24 OHM 1/8W 5% 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details