200 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
200 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
RES 0.2ohm 1/8W 5% 0402
RES 0.2 OHM 5% 1/8W 0402
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | A109733TR-ND | RLP73N1ER20JTD | RLP73N1ER20JTD |
| Product Name | Chip Resistor - Surface Mount | RES 0.2 OHM 1/8W 5% 0402 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |