TE Connectivity RES 0.18 OHM 1/8W 5% 0402 RLP73N1ER18JTD

Description
RES 0.18ohm 1/8W 5% 0402
Request a Quote Datasheet
Description
RES 0.18ohm 1/8W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.18 OHM 1/8W 5% 0402 - RLP73N1ER18JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 1/8W 5% 0402
RLP73N1ER18JTD
RES 0.18 OHM 1/8W 5% 0402 RLP73N1ER18JTD
RES 0.18ohm 1/8W 5% 0402

RES 0.18ohm 1/8W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109732TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109732TR-ND
Chip Resistor - Surface Mount A109732TR-ND
180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109732CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109732CT-ND
Chip Resistor - Surface Mount A109732CT-ND
180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109732DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109732DKR-ND
Chip Resistor - Surface Mount A109732DKR-ND
180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N1ER18JTD A109732TR-ND
Product Name RES 0.18 OHM 1/8W 5% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 0.1800 ohms 0.1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details