TE Connectivity RES 0.18 OHM 1/8W 1% 0402 RLP73N1ER18FTDF

Description
RES 0.18ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.18ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.18 OHM 1/8W 1% 0402 - RLP73N1ER18FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 1/8W 1% 0402
RLP73N1ER18FTDF
RES 0.18 OHM 1/8W 1% 0402 RLP73N1ER18FTDF
RES 0.18ohm 1/8W 1% 0402

RES 0.18ohm 1/8W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109538TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109538TR-ND
Chip Resistor - Surface Mount A109538TR-ND
180 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

180 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109538CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109538CT-ND
Chip Resistor - Surface Mount A109538CT-ND
180 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

180 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109538DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109538DKR-ND
Chip Resistor - Surface Mount A109538DKR-ND
180 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

180 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
0.18 OHM 8W Resistor - 52-RLP73N1ER18FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.18 OHM 8W Resistor
52-RLP73N1ER18FTDF
0.18 OHM 8W Resistor 52-RLP73N1ER18FTDF
RES 0.18 OHM 1% 1/8W 0402 Product overview: RLP73N1ER18FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER18FTDF can be used for catalog matching and distributor lookup.

RES 0.18 OHM 1% 1/8W 0402 Product overview: RLP73N1ER18FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER18FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73N1ER18FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73N1ER18FTDF
Resistors - Chip Resistor - Surface Mount RLP73N1ER18FTDF
RES 0.18 OHM 1% 1/8W 0402

RES 0.18 OHM 1% 1/8W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73N1ER18FTDF A109538TR-ND 52-RLP73N1ER18FTDF RLP73N1ER18FTDF
Product Name RES 0.18 OHM 1/8W 1% 0402 Chip Resistor - Surface Mount 0.18 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402 (1005 Metric) 0402; 0402 (1005 Metric)
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers