RES 0.16ohm 1/8W 5% 0402
160 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
160 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLP73N1ER16JTD | A109731TR-ND |
| Product Name | RES 0.16 OHM 1/8W 5% 0402 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | 0402; 0402 |
| Resistance Range | 0.1600 ohms | 0.1600 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |