TE Connectivity RES 0.16 OHM 1/8W 1% 0402 RLP73N1ER16FTDF

Description
RES 0.16ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.16ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.16 OHM 1/8W 1% 0402 - RLP73N1ER16FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 1/8W 1% 0402
RLP73N1ER16FTDF
RES 0.16 OHM 1/8W 1% 0402 RLP73N1ER16FTDF
RES 0.16ohm 1/8W 1% 0402

RES 0.16ohm 1/8W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109537DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109537DKR-ND
Chip Resistor - Surface Mount A109537DKR-ND
160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109537CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109537CT-ND
Chip Resistor - Surface Mount A109537CT-ND
160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109537TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109537TR-ND
Chip Resistor - Surface Mount A109537TR-ND
160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

160 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N1ER16FTDF A109537DKR-ND
Product Name RES 0.16 OHM 1/8W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 0.1600 ohms 0.1600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers