TE Connectivity RES 0.15 OHM 1/8W 1% 0402 RLP73N1ER15FTDF

Description
RES 0.15ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.15ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1/8W 1% 0402 - RLP73N1ER15FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1/8W 1% 0402
RLP73N1ER15FTDF
RES 0.15 OHM 1/8W 1% 0402 RLP73N1ER15FTDF
RES 0.15ohm 1/8W 1% 0402

RES 0.15ohm 1/8W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109536TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109536TR-ND
Chip Resistor - Surface Mount A109536TR-ND
150 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

150 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73N1ER15FTDF A109536TR-ND
Product Name RES 0.15 OHM 1/8W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details