RLP73N1ER11JTD -- RLP73N 1E R11 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73N 1E R11 5% 5K Rl Cgs - Te Connectivity
RLP73N1ER11JTD
Description
RLP73N 1E R11 5% 5K RL
Description
RLP73N 1E R11 5% 5K RL
Suppliers
Rlp73N 1E R11 5% 5K Rl Cgs - Te Connectivity
96X0448
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0448 |
|
Product Name
|
Rlp73N 1E R11 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details