TE Connectivity 0.11 OHM 8W Resistor RLP73N1ER11FTDF

Description
RES 0.11 OHM 1% 1/8W 0402 Product overview: RLP73N1ER11FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER11FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.11 OHM 1% 1/8W 0402 Product overview: RLP73N1ER11FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER11FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.11 OHM 8W Resistor - 52-RLP73N1ER11FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.11 OHM 8W Resistor
52-RLP73N1ER11FTDF
0.11 OHM 8W Resistor 52-RLP73N1ER11FTDF
RES 0.11 OHM 1% 1/8W 0402 Product overview: RLP73N1ER11FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER11FTDF can be used for catalog matching and distributor lookup.

RES 0.11 OHM 1% 1/8W 0402 Product overview: RLP73N1ER11FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73N1ER11FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.11 OHM 1/8W 1% 0402 - RLP73N1ER11FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1/8W 1% 0402
RLP73N1ER11FTDF
RES 0.11 OHM 1/8W 1% 0402 RLP73N1ER11FTDF
RES 0.11ohm 1/8W 1% 0402

RES 0.11ohm 1/8W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109533TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109533TR-ND
Chip Resistor - Surface Mount A109533TR-ND
110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109533CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109533CT-ND
Chip Resistor - Surface Mount A109533CT-ND
110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

110 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RLP73N1ER11FTDF RLP73N1ER11FTDF A109533TR-ND
Product Name 0.11 OHM 8W Resistor RES 0.11 OHM 1/8W 1% 0402 Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402 0402; 0402
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Power Rating 0.1250 watts 8 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details